Samsung logo

Samsung C3262 6.1 cm (2.4") 83 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53256
Info modified on:
26 Feb 2024, 15:21:33
Short summary description Samsung C3262 6.1 cm (2.4") 83 g White:

Samsung C3262, Bar, Dual SIM, 6.1 cm (2.4"), Bluetooth, 1000 mAh, White

Long summary description Samsung C3262 6.1 cm (2.4") 83 g White:

Samsung C3262. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels, Touchscreen. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 550 h. Weight: 83 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.