Samsung logo

Samsung C3050 5.08 cm (2") 86 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C3050 5.08 cm (2") 86 g Black:

Samsung C3050, Slider, Single SIM, 5.08 cm (2"), 0.3 MP, 800 mAh, Black

Long summary description Samsung C3050 5.08 cm (2") 86 g Black:

Samsung C3050. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 86 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.