Samsung logo

Samsung GT-B7722 8.13 cm (3.2") 105 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82168
Info modified on:
31 Jan 2020, 11:05:48
Short summary description Samsung GT-B7722 8.13 cm (3.2") 105 g Black:

Samsung GT-B7722, Bar, Dual SIM, 8.13 cm (3.2"), Bluetooth, 1200 mAh, Black

Long summary description Samsung GT-B7722 8.13 cm (3.2") 105 g Black:

Samsung GT-B7722. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels, Touchscreen. WAP. Bluetooth. FM radio. Battery capacity: 1200 mAh, Standby time (2G): 420 h. Weight: 105 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.