Samsung Omnia Pro B7610, 8.89 cm (3.5"), 480 x 800 pixels, 0.8 GHz, Black
Samsung Omnia Pro B7610. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 165 g