Samsung logo

Samsung Galaxy Pro B7510 7.11 cm (2.8") Single SIM Android 2.2 1350 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57532
Info modified on:
27 Feb 2024, 15:01:52
Short summary description Samsung Galaxy Pro B7510 7.11 cm (2.8") Single SIM Android 2.2 1350 mAh Silver:

Samsung Galaxy Pro B7510, 7.11 cm (2.8"), 320 x 240 pixels, Android 2.2, Silver

Long summary description Samsung Galaxy Pro B7510 7.11 cm (2.8") Single SIM Android 2.2 1350 mAh Silver:

Samsung Galaxy Pro B7510. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1350 mAh. Product colour: Silver. Weight: 106 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.