Samsung logo

Samsung Omnia 735 B7350 + Parrot BT-CK3200 6.65 cm (2.62") 3G Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25811
Info modified on:
27 Feb 2024, 15:01:05
Short summary description Samsung Omnia 735 B7350 + Parrot BT-CK3200 6.65 cm (2.62") 3G Black:

Samsung Omnia 735 B7350 + Parrot BT-CK3200, 6.65 cm (2.62"), 320 x 320 pixels, 0.6 GHz, Black

Long summary description Samsung Omnia 735 B7350 + Parrot BT-CK3200 6.65 cm (2.62") 3G Black:

Samsung Omnia 735 B7350 + Parrot BT-CK3200. Display diagonal: 6.65 cm (2.62"), Display resolution: 320 x 320 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. Product colour: Black. Weight: 121 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.