Samsung Galaxy Y Pro GT-B5510, 6.6 cm (2.6"), 320 x 240 pixels, 3 MP, Android 2.3, Silver, White
Samsung Galaxy Y Pro GT-B5510. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Silver, White. Weight: 108.6 g