Samsung logo

Samsung Galaxy Y Pro GT-B5510 6.6 cm (2.6") Single SIM Android 2.3.5 3G 1200 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73943
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Y Pro GT-B5510 6.6 cm (2.6") Single SIM Android 2.3.5 3G 1200 mAh Grey:

Samsung Galaxy Y Pro GT-B5510, 6.6 cm (2.6"), 320 x 240 pixels, 3.2 MP, Android 2.3.5, Grey

Long summary description Samsung Galaxy Y Pro GT-B5510 6.6 cm (2.6") Single SIM Android 2.3.5 3G 1200 mAh Grey:

Samsung Galaxy Y Pro GT-B5510. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.5. Battery capacity: 1200 mAh. Product colour: Grey. Weight: 108 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.