Samsung logo

Samsung B2710 5.08 cm (2") 116.12 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149795
Info modified on:
26 Feb 2024, 15:20:22
Short summary description Samsung B2710 5.08 cm (2") 116.12 g:

Samsung B2710, Bar, Single SIM, 5.08 cm (2"), 2 MP, Bluetooth, 1300 mAh

Long summary description Samsung B2710 5.08 cm (2") 116.12 g:

Samsung B2710. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Standby time (2G): 600 h. Weight: 116.12 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.