Samsung logo

Samsung C6112 6.1 cm (2.4") 112 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31887
Info modified on:
26 Feb 2024, 15:20:03
Short summary description Samsung C6112 6.1 cm (2.4") 112 g Red:

Samsung C6112, Slider, Dual SIM, 6.1 cm (2.4"), 2 MP, 960 mAh, Red

Long summary description Samsung C6112 6.1 cm (2.4") 112 g Red:

Samsung C6112. Form factor: Slider. SIM card capability: Dual SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 385 h. Weight: 112 g. Product colour: Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.