Samsung logo

Samsung GQ85QN900AT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63646
Info modified on:
27 May 2024, 15:07:14
Short summary description Samsung GQ85QN900AT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

Samsung GQ85QN900AT, 2.16 m (85"), 7680 x 4320 pixels, Neo QLED, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description Samsung GQ85QN900AT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

Samsung GQ85QN900AT. Display diagonal: 2.16 m (85"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.