Samsung logo

Samsung GQ75QN85FAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266
Info modified on:
08 May 2025, 10:41:13
Short summary description Samsung GQ75QN85FAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ75QN85FAU, 190.5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung GQ75QN85FAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ75QN85FAU. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.