Samsung logo

Samsung GQ75Q95TGT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87557
Info modified on:
02 Jun 2025, 05:36:00
Short summary description Samsung GQ75Q95TGT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung GQ75Q95TGT, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung GQ75Q95TGT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung GQ75Q95TGT. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.