Samsung logo

Samsung GQ75Q950RGT 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37050
Info modified on:
27 May 2024, 13:45:21
Short summary description Samsung GQ75Q950RGT 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ75Q950RGT, 190.5 cm (75"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ75Q950RGT 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ75Q950RGT. Display diagonal: 190.5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.