Samsung logo

Samsung Q800T GQ75Q800T 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55956
Info modified on:
02 Jun 2025, 05:44:25
Short summary description Samsung Q800T GQ75Q800T 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Q800T GQ75Q800T, 190.5 cm (75"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q800T GQ75Q800T 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Q800T GQ75Q800T. Display diagonal: 190.5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4500. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.