Samsung logo

Samsung GQ65Q74BATXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29294
Info modified on:
04 Mar 2025, 15:50:08
Short summary description Samsung GQ65Q74BATXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q74BATXZG, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ65Q74BATXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q74BATXZG. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Clear Motion 100 Hz, Response time: 6 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.