Samsung logo

Samsung GQ65Q67RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27342
Info modified on:
21 Jun 2024, 15:53:25
Short summary description Samsung GQ65Q67RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ65Q67RGT, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung GQ65Q67RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ65Q67RGT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.