Samsung logo

Samsung GQ55Q74AAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61842
Info modified on:
04 Mar 2025, 15:44:20
Short summary description Samsung GQ55Q74AAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung GQ55Q74AAT, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung GQ55Q74AAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung GQ55Q74AAT. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3500. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.