Samsung logo

Samsung The Serif GQ55LS01BAUXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27716
Info modified on:
04 Mar 2025, 15:49:20
Short summary description Samsung The Serif GQ55LS01BAUXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung The Serif GQ55LS01BAUXZG, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, White

Long summary description Samsung The Serif GQ55LS01BAUXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung The Serif GQ55LS01BAUXZG. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.