Samsung GQ49Q80TGT, 124.5 cm (49"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Carbon, Silver
Samsung GQ49Q80TGT. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon, Silver