Samsung logo

Samsung GQ43Q60RGT 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134498
Info modified on:
21 Jun 2024, 15:53:23
Short summary description Samsung GQ43Q60RGT 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ43Q60RGT, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ43Q60RGT 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ43Q60RGT. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.