Samsung logo

Samsung AKG Y400 Headset Wireless Head-band Calls/Music USB Type-C Bluetooth Rose gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104597
Info modified on:
21 Dec 2022, 14:23:08
Short summary description Samsung AKG Y400 Headset Wireless Head-band Calls/Music USB Type-C Bluetooth Rose gold:

Samsung AKG Y400, Wireless, Calls/Music, 20 - 20000 Hz, 170 g, Headset, Rose gold

Long summary description Samsung AKG Y400 Headset Wireless Head-band Calls/Music USB Type-C Bluetooth Rose gold:

Samsung AKG Y400. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 170 g. Product colour: Rose gold

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.