Samsung logo

Samsung C&T ITFIT BE7 Headphones Wireless Ear-hook, In-ear Sports Bluetooth Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75934
Info modified on:
20 Sept 2022, 16:02:36
Short summary description Samsung C&T ITFIT BE7 Headphones Wireless Ear-hook, In-ear Sports Bluetooth Black, Red:

Samsung C&T ITFIT BE7, Wireless, Sports, 100 - 5000 Hz, 19.5 g, Headphones, Black, Red

Long summary description Samsung C&T ITFIT BE7 Headphones Wireless Ear-hook, In-ear Sports Bluetooth Black, Red:

Samsung C&T ITFIT BE7. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 100 - 5000 Hz. Wireless range: 10 m. Cable length: 0.5 m. Weight: 19.5 g. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.