Samsung logo

Samsung monitor 171N Silver 17LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85074
Info modified on:
22 Aug 2022, 16:24:40
Short summary description Samsung monitor 171N Silver 17LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung monitor 171N Silver 17LCD, 43.2 cm (17"), 1280 x 1024 pixels, LCD

Long summary description Samsung monitor 171N Silver 17LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung monitor 171N Silver 17LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.