Samsung logo

Samsung GE89MST microwave Stainless steel 23 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95461
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung GE89MST microwave Stainless steel 23 L 850 W:

Samsung GE89MST, 23 L, 850 W, Built-in display, Buttons, Stainless steel

Long summary description Samsung GE89MST microwave Stainless steel 23 L 850 W:

Samsung GE89MST. Interior capacity: 23 L, Microwave power: 850 W, Built-in display, Control type: Buttons, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.