Samsung logo

Samsung GE83M microwave Stainless steel Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117978
Info modified on:
01 Mar 2024, 12:28:17
Short summary description Samsung GE83M microwave Stainless steel Grill microwave Countertop 23 L 800 W:

Samsung GE83M, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung GE83M microwave Stainless steel Grill microwave Countertop 23 L 800 W:

Samsung GE83M. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.