Samsung logo

Samsung Galaxy J1 mini SM-J105 10.2 cm (4") 3G Micro-USB 0.75 GB 8 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163559
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy J1 mini SM-J105 10.2 cm (4") 3G Micro-USB 0.75 GB 8 GB 1500 mAh Black:

Samsung Galaxy J1 mini SM-J105, 10.2 cm (4"), 480 x 800 pixels, 0.75 GB, 8 GB, 5 MP, Black

Long summary description Samsung Galaxy J1 mini SM-J105 10.2 cm (4") 3G Micro-USB 0.75 GB 8 GB 1500 mAh Black:

Samsung Galaxy J1 mini SM-J105. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. RAM capacity: 0.75 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 123 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.