Samsung logo

Samsung Galaxy C7 SM-C700 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88774
Info modified on:
27 Feb 2024, 14:34:17
Short summary description Samsung Galaxy C7 SM-C700 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy C7 SM-C700, 14.5 cm (5.7"), 1920 x 1080 pixels, 4 GB, 64 GB, 16 MP, Black

Long summary description Samsung Galaxy C7 SM-C700 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy C7 SM-C700. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Black. Weight: 169 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.