Samsung logo

Samsung Galaxy A9 (2016) SM-A9000 15.2 cm (6") 4G Micro-USB 3 GB 32 GB 4000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98872
Info modified on:
27 Feb 2024, 14:37:46
Short summary description Samsung Galaxy A9 (2016) SM-A9000 15.2 cm (6") 4G Micro-USB 3 GB 32 GB 4000 mAh White:

Samsung Galaxy A9 (2016) SM-A9000, 15.2 cm (6"), 1920 x 1080 pixels, 3 GB, 32 GB, 13 MP, White

Long summary description Samsung Galaxy A9 (2016) SM-A9000 15.2 cm (6") 4G Micro-USB 3 GB 32 GB 4000 mAh White:

Samsung Galaxy A9 (2016) SM-A9000. Display diagonal: 15.2 cm (6"), Display resolution: 1920 x 1080 pixels. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 4000 mAh. Product colour: White. Weight: 200 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.