Samsung Galaxy A7 (2016) SM-A710F, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 5.1, Pink gold
Samsung Galaxy A7 (2016) SM-A710F. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3300 mAh. Product colour: Pink gold. Weight: 172 g