Samsung Galaxy E5 SM-E500, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 16 GB, 8 MP, White
Samsung Galaxy E5 SM-E500. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2400 mAh. Product colour: White. Weight: 120 g