Samsung logo

Samsung Galaxy S10+ SM-G975F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24011
Info modified on:
08 Aug 2025, 12:10:53
Short summary description Samsung Galaxy S10+ SM-G975F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh White:

Samsung Galaxy S10+ SM-G975F/DS, 16.3 cm (6.4"), 8 GB, 128 GB, 12 MP, Android 9.0, White

Long summary description Samsung Galaxy S10+ SM-G975F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh White:

Samsung Galaxy S10+ SM-G975F/DS. Display diagonal: 16.3 cm (6.4"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: White. Weight: 175 g

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.