Samsung Galaxy On7 SM-G600F, 14 cm (5.5"), 1280 x 720 pixels, 1.5 GB, 8 GB, 13 MP, Black
Samsung Galaxy On7 SM-G600F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 171 g