location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F480 7.11 cm (2.8") 106 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F480-RED
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung F480 7.11 cm (2.8") 106 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Red
  • - 7.11 cm (2.8") Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
Long product name Samsung F480 7.11 cm (2.8") 106 g Red :
The long product name of Samsung F480 7.11 cm (2.8") 106 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F480
More>>>
Samsung F480 7.11 cm (2.8") 106 g Red:
The official description of Samsung F480 7.11 cm (2.8") 106 g Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

imagine customising your touchscreen “Tocco”
- Full Touch Screen with Touchwiz User Interface.
- Customisable drag & drop technology.
- 5 Megapixel camera with power LED.
- HSDPA 7.2Mbps.
- Mobile blogging.

full touch screen
- Large 2.8” QVGA LCD offers a full touch navigation experience.
- Haptic technology offers tangible feedback when you make a selection on the touch screen.
- New touch UK is intuitive and simple to use, offering a digilog (digital + analog) experience.
- Widgets allow you to customize the user interface with applications that move with drag-and-drop ease.

5 megapixel camera
- 5 Megapixel camera takes stunning photos and video. Capture better-looking images with Auto Focus.
- Front facing camera lets you enjoy video conversations with other 3G/HSDPA users.
- Fun and convenient features include Smile Shot, Image Stabilisation, Power LED and Quick View.
- Edit and enhance your photos, then upload them to your blog directly from your mobile.

design
- Card-like size is portable enough to slip into pockets.
- Slim and minimal size fits comfortably in the hand.
- Luxurious leather case and brushed aluminium exterior.
- Cutting-edge and stylish Ice Silver body with hairline texture.

high-end camera feature
- Face Detection automatically adjusts settings when you are taking photos of people; to ensure portraits turn out great.
- Smile Shot mode is able to identify when a subject is smiling and automatically takes a picture.
- Smile Shot makes its worldwide debut on a mobile phone with the Tocco.
- These advanced features, usually reserved for high-end dedicated cameras, are available on this mobile phone.

Short summary description Samsung F480 7.11 cm (2.8") 106 g Red:
This short summary of the Samsung F480 7.11 cm (2.8") 106 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F480, Bar, 7.11 cm (2.8"), 5 MP, Bluetooth, 1000 mAh, Red

Long summary description Samsung F480 7.11 cm (2.8") 106 g Red:
This is an auto-generated long summary of Samsung F480 7.11 cm (2.8") 106 g Red based on the first three specs of the first five spec groups.

Samsung F480. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 106 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:01:31
Uk has collected 65 expert reviews for Samsung F480 7.11 cm (2.8") 106 g Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
electricpig.co.uk
Updated:
2013-11-15 23:01:27
With sultry looks and a five-megapixel camera, the Samsung Tocco is less bulky than the range of camera phones that came immediately before it, proving that you can have a phone with style, snapping prowess and about a billion other features as well.Ju...
Good Lithe styling, customisable widgets and good camer...
Bad What happened to the WiFi? And that touchscreen is annoying...
Bottom line The Samsung Tocco looks like a super model handset, unfortunately it's let down at the last minute by a severe case of the twitchy touchscreens.With sultry looks and a five-megapixel camera, the Samsung Tocco is less bulky than the range of camera pho...
60%
pcworld.co.nz
Updated:
2013-11-15 23:01:27
Squat and Touchscreen only, Samsung’s F480 is like a sawn-off version of the company’s flagship Omnia smartphone, it even has the same Windows Vista-like gadget sidebar. However, where the Omnia offers wi-fi, GPS, runs on Windows Mobile and has an ac...
75%
smarthouse.com.au
Updated:
2013-11-15 23:01:27
The new F480 sports a great form factor, fits comfortably in the palm of your hand, and has a responsive touchscreen display. It does not have a lot of bells and whistles, making it good for users who just want to have a touch-based phone that works...
80%
gadgetshow.channel5.com
Updated:
2013-11-15 23:01:27
Samsung F480 Tocco is a high-specification touch screen phone that comes in a very slim package. The phone features a 5 megapixel camera, FM radio, music player, 3G web browser, and a huge memory. It also has Bluetooth (v2.0 with A2DP), and is already...
Good With the iPhone 3G firmly in its sights, the stylish Tocco employs a big touch-sensitive display as its control function. It's super slim too, slimmer than the iPhone. And while browsing moves speedily enough thanks to HSDPA powered 3G, the one featur...
Bad Sadly the touchscreen itself is no match for the iPhone's, and the touch controls lack the fluidity and ease of use that's so prevalent in Apple's blower. Still, you can drag and drop shortcut icons on to the home screen, plus load it with web...
Bottom line The Tocco laughs at the iPhone 3G's puny camera, then shies away with its tail between its legs when the iPhone laughs at its clumsy touch controls.Samsung F480 Tocco is tagged with mobile phone, HSDPA, 3G, Samsung and touch screen. Select a tag (mobi...
60%
letsgomobile.org/en
Updated:
2013-11-15 23:01:28
Samsung F480 review S amsung are an innovative company, continuously meeting the diverse demands of the consumer. The five design centres worldwide, and the inspiration derived from the life style of today’s consumer, make it possible for models like t...
74%
techradar.com
Updated:
2013-11-15 23:01:28
Samsung, like most of the major phone manufacturers, has occasionally been guilty of making phones that put style over substance, that look great but dont deliver what their catwalk looks promise. Fortunately, the Tocco doesnt quite fall into that ca...
Good Stylish compact design, Responsive touchscreen, 5-megapixel camera, HSDPA, Drag and drop widgets, Good quality music player, Decent earphones supplied...
Bad Touchscreen control not always slick, No virtual Qwerty keyboard text input, Wi-Fi, camera flash limited, No support for adding extra widgets, No smartphone OS feature customisation...
80%
theregister.co.uk
Updated:
2013-11-15 23:01:28
The Tocco SGH-F480 is another compact touchscreen effort, smaller than its near-namesake, the F490, and consequently packs a 2.8in display rather then the F490’s big, 3.2in screen. Its screen is a 240 x 320, 262,000-colour job. Samsungs Tocco: compac...
Bottom line The Tocco improves on previous Samsung touchscreen mobiles, with a more responsive and improved user interface. The phone looks pretty fine too. One downside of such a compact, pocketable build, though, is the lack of screen space and consequently, fi...
70%
siliconrepublic.com
Updated:
2013-11-15 23:01:28
Just kiddin’. Let’s put the new Samsung Tocco head-to-head with the iPhone 3G and see how it holds up, but this time I’m shaking things up a bit. Common ground aside, what does the Tocco have that the 3G iPhone doesn’t? As it happens – a lot. First off...
0%
T3.com
Updated:
2013-11-15 23:01:28
With superior screen, controls and pictures, for happy snappers, its Sony Ericsson all the way.
Good Terrific camera features, Decent phone to...
Bad No Xenon flash...
Bottom line With superior screen, controls and pictures, for happy snappers, its Sony Ericsson all the way.
100%
tracyandmatt.co.uk
Updated:
2013-11-15 23:01:28
The F480 Tocco is another high-end touchscreen phone from Samsung following in the footsteps of the Armani and the F490 Nerva. It looks like every mobile phone manufacturer wants to have touchscreen devices in its arsenal and I wonder how much this has...
Bottom line The Samsung F480 Tocco really surprised me. I thought that the beauty of the device would only be skin-deep but there are plenty of other bits on the inside to get the gadget freaks excited. Cameraphone fans will love the 5 MP camera and those just wan...
0%
3g.co.uk
Updated:
2013-11-15 23:01:29
There are things that the Tocco lacks, of course. The widgets are a bonus but theyre still not as effortlessly enjoyable as the iPhones operating system. And features like muting the ringtone if you turn the phone face down, which can be found on Nok...
80%
stuff.tv
Updated:
2014-03-20 02:21:10
Video review: Compact, good-looking and responsive, the Tocco is one of the slickest touchscreen phones out there...
Good Slim and slick design. Great user interface. HSDPA data connection...
Bad No Wi-Fi. Texting is awkward...
Bottom line Compact, good-looking and responsive, the Tocco is one of the slickest touchscreen phones out there...
80%
knowyourmobile.com
Updated:
2014-03-20 02:21:10
Sometimes, touch screens are great. The iPhone is the obvious first contender in that particular Olympics, closely followed by HTCs recent efforts. Sometimes, you wonder what was the point, like Samsungs crippled F490, which had acres of touch screen...
Good Touch screen, Widgets!, 5 megapixel camera with flash, 3.5mm headphone jack...
Bad Touchscreen not as sensitive as it could be and can lock up, No accelerometer, No WiFi...
Bottom line A very good, compact little touch screen phone with a 5 megapixel camera...
80%
recombu.com
Updated:
2014-04-02 01:58:44
The Samsung Tocco is small, attractive and boasts a touchscreen. Has Samsung created something special or is it just another clone?What we likeThe Tocco is much smaller than we thought it would be and looks cute. It fits very well in a pocket and looks...
Bottom line The Tocco isn’t broken it just doesn’t have the same level of refinement inside as it does on the outside.This is an attractive phone capable of handling many people’s needs. Our only concern is that if you’re looking for a smart phone then this isn’t...
60%
Phones.com
Updated:
2013-11-15 23:01:27
The Samsung F480 or Tocco, is the third touchscreen phone to be made by Samsung. It was available since May 2008 and stands as a worthy competititor to the iPhone. While many touchscreen phones from Samsung and other companies have come out after the T...
Good Slim and praiseworthy design, 5 MP camera with a sophisticated feature set, Easy to configure widgets, Capacitive Touchscreen and haptics...
Bad browser, no WiFi...
82%
mobilementalism.com
Updated:
2013-11-15 23:01:27
When I first picked up my Samsung Tocco review unit, I was a little skeptical about it. The Tocco is a touchscreen phone, you see, and I couldn’t help but think that it was yet another touchscreen phone that was launched in response to the iPhone, but...
Bottom line The Samsung Tocco is a great little designer phone overall, but with one or two flaws. On the plus side, it’s super slim, looks great, has a good user interface with a responsive touchscreen, and comes with a good set of features. On the downside, t...
0%
techtree.com
Updated:
2013-11-15 23:01:27
Way back when the iPhone was out and I managed to get a hands-on experience with the phone, I had said that we will soon have other manufacturers with their own full-touch operational handset. And soon enough we had rumors and spy shots of various com...
Good Sharp screen, Good audio quality, Good build, 5MP auto-focus camera, 3G (HSDPA 7.2MBps).
Bad No WiFi, No touch QWERTY keypad, Poor Headset.
Bottom line Way back when the iPhone was out and I managed to get a hands-on experience with the phone, I had said that we will soon have other manufacturers with their own full-touch operational handset. And soon enough we had rumors and spy shots of various com...
70%
tech2.com
Updated:
2013-11-15 23:01:28
I’ve often hailed Samsungs F480 TouchWiz as being a sure contender for the role of i-Killer. Having had an opportunity to test it over the last week or so, here’s my opinion on whether or not it’s the best candidate yet. However, please understand t...
Good Responsive finger navigation, Good media and FM players, Decent battery life...
Bad Doesnt run Java applications too well, Inbuilt features like Shozu and Opera Mini dont seem to function...
Bottom line ConnectivityThe F480 comes equipped with plenty of connectivity options, except Wi-Fi, which it could have used to boost the ratings. It’s a 3G-enabled handset capable of HSDPA speeds for browsing (oh please let 3G be here soon!). It supports EDGE/G...
70%
vr-zone.com
Updated:
2013-11-15 23:01:28
Touch screen mobile phones are becoming increasingly popular, thanks to the popularity of Apples iPhone and the simplicity of using your finger. No more having to endure small buttons or cramped QWERTY keypads on mobile phones. Samsungs SGH-F480 is...
Bottom line In our tests, we took a some shots during the day on the streets, close-ups of flowers and a night shot. The daylight shots look sharp with vibrant colours but the close-ups looked slightly pixelated. The pixelation is caused by the digital zoom whi...
75%
mobileblah.com
Updated:
2013-11-15 23:01:28
The first Samsung non-smart phones with a large touch screen were based on the Croix interface. It had a ton of drawbacks – monochrome, ugly and not very user-friendly.Apparently, the manufacturer has decided to fix that and has developed new software...
0%
trustedreviews.com
Updated:
2013-11-15 23:01:29
Samsung's Tocco is yet another handset with a full frontal touchscreen. I am immediately reminded of the F490 , the F700 , LG's KF600 , and of course the iPhone in both its original and 3G flavours. Well, here we go again with the Samsung Tocco, which is...
80%
phonearena.com
Updated:
2013-11-15 23:01:29
The first Samsung non-smart phones with a large touch screen were based on the Croix interface. It had a ton of drawbacks – monochrome, ugly and not very user-friendly.Apparently, the manufacturer has decided to fix that and has developed new software...
Good Impressive appearance, Good outdoor picture quality, Attractive design of the TouchWiz interface...
Bad Annoying lag in the menus, Widgets with limited functionality, Mediocre multimedia capabilities, Bad sound quality during a talk...
Bottom line Samsung F480’s price in Europe is about $600 and the big question is “What are you getting for your money?”.Impressive design combined with TouchWiz interface which although drawing the attention, is not very comfortable to use. The phone also offers m...
65%
mobilechoiceuk.com
Updated:
2013-11-15 23:01:29
It’s rare to find a touch-screen phone as well executed as the iPhone. Samsung fans will be delighted to see a new and adept interface on a cool phone that doesn’t cut any corners. It is fast, slick and full of customisable details. Related links Samsu...
Good Samsung gives Apple a run for its money and offers definite improvement, such as a great camera and 3G, all in a stylish, compact handset...
Bad The Tocco lacks a QWERTY keyboard, and texting can be fiddly. The lack of Wi-Fi is disappointing.Look and Feel...
Bottom line It’s rare to find a touch-screen phone as well executed as the iPhone. Samsung fans will be delighted to see a new and adept interface on a cool phone that doesn’t cut any corners. It is fast, slick and full of customisable details...
80%
recombu.com
Updated:
2013-11-15 23:01:29
The Samsung Tocco is small, attractive and boasts a touchscreen. Has Samsung created something special or is it just another clone?What we likeThe Tocco is much smaller than we thought it would be and looks cute. It fits very well in a pocket and looks...
Bottom line The Tocco isn’t broken it just doesn’t have the same level of refinement inside as it does on the outside.This is an attractive phone capable of handling many people’s needs. Our only concern is that if you’re looking for a smart phone then this isn’t...
70%
stuff.tv
Updated:
2013-11-15 23:01:29
Video review: Compact, good-looking and responsive, the Tocco is one of the slickest touchscreen phones out there...
Good Slim and slick design. Great user interface. HSDPA data connection...
Bad No Wi-Fi. Texting is awkward...
Bottom line Compact, good-looking and responsive, the Tocco is one of the slickest touchscreen phones out there...
80%
mobile-review.com US
Updated:
2013-11-15 23:01:30
The reception quality was never an issue with the Samsung F480, as it was in line with other offerings available in this class. Our ring tones had average volume or a tad lower than that – we would miss our calls even with the F480 in our pocket often...
0%
gsmarena.com
Updated:
2013-11-15 23:01:30
To pick up where we left, prepare to meet the next bestseller by Samsung. If you think Samsung F480 is not up to such a challenge you might want to think again. The compact touch-operated handset has every chance of becoming the next best thing since slic...
0%
infosyncworld.com
Updated:
2013-11-15 23:01:30
We take a look at Samsungs improved touch interface on the Samsung F480. Is it better than their holy "Croix" design?...
Good TouchWiz UI is fun to use, has some neat effects. Widgets could be useful, worked well. Lots of power.
Bad Texting wont be easy on such a small touchscreen. No U.S. 3G bands. NillSlightMODERATEPalpableExtreme...
Bottom line The Samsung SGH-F480 may be the unsung hero of Samsungs showing at Mobile World Congress, thanks to the TouchWiz UI that we loved to play with. The UI has some nice visual effects, reminiscent of another popular touch phone. It also makes nice use o...
0%
tech-faq.com
Updated:
2013-11-15 23:01:30
The Samsung Tocco T919 (F480) is sometimes simply referred to as "Tocco." It is a tri-band 3G-enabled touch screen only bar cell phone. It has a 5.0 megapixel camera, as well as stereo Bluetooth, QVGA video capture capability and a music player. The v...
Good Resolution is 240 x 320 pixels (2.8 inches) ,Vibrate alert , Text messaging includes EMS, MMS, SMS ,Features auto focus and video capture ,Real flash ,Streaming video ,Web browser is WAP 2.0, (X)HTML, HTML ,Includes an alarm, calendar, calculator, voice r...
Bad No Wi-Fi , No GPS ,A tad on the expensive side...
Bottom line The Samsung Tocco T919 has some interesting and beneficial features. Those new to owning a cell phone might find it a bit more complicated than they would prefer as well as a little overpriced. If you do not require Wi-Fi then the Tocco is a good choi...
0%