location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F-IT-TELO projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F-IT-TELO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F-IT-TELO
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung F-IT-TELO projection screen 1:1 :
The long product name of Samsung F-IT-TELO projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projection screens 180x180 Soft Matt White rotation 360°
More>>>
Samsung F-IT-TELO projection screen 1:1:
The official description of Samsung F-IT-TELO projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Screen of great stability and strength made with canvas professional. Matt White that guarantees perfect flatness of the screen open and his retraction unwrinkled; stable tripod foldable, which allows the closure, rotation 360°

Short summary description Samsung F-IT-TELO projection screen 1:1:
This short summary of the Samsung F-IT-TELO projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F-IT-TELO, 1:1, White

Long summary description Samsung F-IT-TELO projection screen 1:1:
This is an auto-generated long summary of Samsung F-IT-TELO projection screen 1:1 based on the first three specs of the first five spec groups.

Samsung F-IT-TELO. Native aspect ratio: 1:1. Product colour: White

Performance
Overall screen size (Height x Width)
180 x 180 cm
Native aspect ratio *
1:1
Design
Product colour
White
Material
Plastic