Samsung logo

Samsung AR12RXFPEWQNEU + AR12RXFPEWQXEU Split system White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47872
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung AR12RXFPEWQNEU + AR12RXFPEWQXEU Split system White:

Samsung AR12RXFPEWQNEU + AR12RXFPEWQXEU, Split system, White, Cooling, Dehumidifying, Heating, 3500 W, 900 W, 4000 W

Long summary description Samsung AR12RXFPEWQNEU + AR12RXFPEWQXEU Split system White:

Samsung AR12RXFPEWQNEU + AR12RXFPEWQXEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 201 kWh, Annual energy consumption (heating) (Average heating season): 811 kWh. Indoor unit sound power level: 59 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 21 dB. Outdoor unit sound power level: 48 dB, Outdoor unit noise level: 65 dB, Outdoor unit width: 66 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.