Samsung logo

Samsung W16NB 16mm F2.4 Ultra-wide lens Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65814
Info modified on:
24 Feb 2023, 14:06:26
Short summary description Samsung W16NB 16mm F2.4 Ultra-wide lens Black:

Samsung W16NB 16mm F2.4, Ultra-wide lens, 7/6, Samsung NX

Long summary description Samsung W16NB 16mm F2.4 Ultra-wide lens Black:

Samsung W16NB 16mm F2.4. Lens structure (elements/groups): 7/6, Lens type: Ultra-wide lens, Lens mount interface: Samsung NX. Compatibility: Samsung NX, Operating temperature (T-T): 0 - 40 °C. Product colour: Black. Diameter: 6.15 cm, Filter size: 23 mm, Length: 24 mm. Magnification: 0.12x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.