Samsung NX NX500 + OIS 16-50mm, 28.2 MP, 6480 x 4320 pixels, BSI CMOS, 4K Ultra HD, Touchscreen, White
Samsung NX NX500 + OIS 16-50mm. Camera type: MILC, Megapixel (approx.): 28.2 MP, Sensor type: BSI CMOS, Maximum image resolution: 6480 x 4320 pixels. ISO sensitivity (max): 25600. Focal length range: 16 - 50 mm. Fastest camera shutter speed: 1/6000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 292 g. Product colour: White