Samsung logo

Samsung NX NX300 + 18-55mm MILC 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84203
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NX NX300 + 18-55mm MILC 20.1 MP CMOS 5472 x 3648 pixels Black:

Samsung NX NX300 + 18-55mm, 20.1 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Samsung NX NX300 + 18-55mm MILC 20.1 MP CMOS 5472 x 3648 pixels Black:

Samsung NX NX300 + 18-55mm. Camera type: MILC, Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/6000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.41 cm (3.31"), Touchscreen. Weight: 284 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.