Samsung logo

Samsung NX NX300 + OIS III 18-55mm MILC 20.3 MP CMOS 5472 x 3648 pixels White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85925
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NX NX300 + OIS III 18-55mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX NX300 + OIS III 18-55mm, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, White

Long summary description Samsung NX NX300 + OIS III 18-55mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX NX300 + OIS III 18-55mm. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Digital zoom: 2x, Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/6000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.41 cm (3.31"), Touchscreen. Weight: 284 g. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.