Samsung logo

Samsung NX 2000 + 20-50mm f/3.5-5.6 ED II MILC 20.3 MP CMOS 5472 x 3648 pixels White

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35254
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NX 2000 + 20-50mm f/3.5-5.6 ED II MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX 2000 + 20-50mm f/3.5-5.6 ED II, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, White

Long summary description Samsung NX 2000 + 20-50mm f/3.5-5.6 ED II MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX 2000 + 20-50mm f/3.5-5.6 ED II. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 9.4 cm (3.7"), Touchscreen. Internal memory: 2048 MB. Weight: 228 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.