Samsung logo

Samsung NX NX1 MILC Body 28.2 MP CMOS 6480 x 4320 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45288
Info modified on:
20 Feb 2023, 14:50:43
Short summary description Samsung NX NX1 MILC Body 28.2 MP CMOS 6480 x 4320 pixels Black:

Samsung NX NX1, 28.2 MP, 6480 x 4320 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Samsung NX NX1 MILC Body 28.2 MP CMOS 6480 x 4320 pixels Black:

Samsung NX NX1. Camera type: MILC Body, Megapixel (approx.): 28.2 MP, Sensor type: CMOS, Maximum image resolution: 6480 x 4320 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. Weight: 550 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.