Samsung logo

Samsung NX NX1100 Compact camera 20.3 MP CMOS 5472 x 3648 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80475
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NX NX1100 Compact camera 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX NX1100, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, 222 g, White

Long summary description Samsung NX NX1100 Compact camera 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX NX1100. Camera type: Compact camera, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 222 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.