Samsung logo

Samsung ET-YSN60 Band Blue Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75468
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung ET-YSN60 Band Blue Stainless steel:

Samsung ET-YSN60, Band, Smartwatch, Blue, Samsung, Samsung Gear Sport, Stainless steel

Long summary description Samsung ET-YSN60 Band Blue Stainless steel:

Samsung ET-YSN60. Product type: Band, Compatible device type: Smartwatch, Product colour: Blue. Weight: 16 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.