Samsung logo

Samsung EP-TA20EWE mobile device charger Universal White AC Fast charging Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182735
Info modified on:
14 Mar 2024, 18:33:07
Short summary description Samsung EP-TA20EWE mobile device charger Universal White AC Fast charging Indoor:

Samsung EP-TA20EWE, Indoor, AC, 9 V, 2 A, 1.5 m, White

Long summary description Samsung EP-TA20EWE mobile device charger Universal White AC Fast charging Indoor:

Samsung EP-TA20EWE. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 9 V, AC adapter output current: 2 A. USB 2.0 ports quantity: 1, Fast charging. Cable length: 1.5 m, Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.