Samsung logo

Samsung EP-T2510 Universal Black USB Fast charging Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180027
Info modified on:
28 Apr 2025, 10:15:41
Short summary description Samsung EP-T2510 Universal Black USB Fast charging Indoor:

Samsung EP-T2510, Indoor, USB, Black

Long summary description Samsung EP-T2510 Universal Black USB Fast charging Indoor:

Samsung EP-T2510. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB Type-C ports quantity: 1, Fast charging. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.