Samsung logo

Samsung EP-PA510 Mobile phone Black USB Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177412
Info modified on:
20 Jan 2025, 10:35:49
Short summary description Samsung EP-PA510 Mobile phone Black USB Indoor:

Samsung EP-PA510, Indoor, USB, 5 V, Black

Long summary description Samsung EP-PA510 Mobile phone Black USB Indoor:

Samsung EP-PA510. Charger type: Indoor, Power source type: USB, Charger compatibility: Mobile phone. Input voltage: 5 V, Maximum output voltage: 5 V. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.