Samsung logo

Samsung EP-N5100 Smartphone Black USB Fast charging Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212485
Info modified on:
08 May 2023, 14:47:17
Short summary description Samsung EP-N5100 Smartphone Black USB Fast charging Indoor:

Samsung EP-N5100, Indoor, USB, 1.5 m, Black

Long summary description Samsung EP-N5100 Smartphone Black USB Fast charging Indoor:

Samsung EP-N5100. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone, USB Type-C ports quantity: 1, Fast charging. Cable length: 1.5 m, Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.