Samsung EP-L5300XBEGEU, Auto, Lightning, 20 V, 1 m, Black
Samsung EP-L5300XBEGEU. Charger type: Auto, Power source type: Lightning, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 20 V. USB 2.0 ports quantity: 1, USB Type-C ports quantity: 1. Cable length: 1 m, Product colour: Black