Samsung logo

Samsung Bottle Speaker & Light

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209771
Info modified on:
22 Jun 2022, 11:12:52
Short summary description Samsung Bottle Speaker & Light:

Samsung Bottle Speaker & Light, Wireless, Micro-USB, Mono portable speaker, Grey, White, Digital, Universal

Long summary description Samsung Bottle Speaker & Light:

Samsung Bottle Speaker & Light. Connectivity technology: Wireless, USB connector type: Micro-USB. Product type: Mono portable speaker, Product colour: Grey, White, Volume control: Digital. Recommended usage: Universal. Power source type: Battery, USB, Battery life (max): 8 h. Weight: 396 g, Width: 77.7 mm, Depth: 77.7 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.